Vishay Intertechnology, Inc. RES 3.9K OHM 1/20W 5% 0201 SMD CRCW02013K90JNED

Description
RES 3.9Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 3.9Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/20W 5% 0201 SMD - CRCW02013K90JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/20W 5% 0201 SMD
CRCW02013K90JNED
RES 3.9K OHM 1/20W 5% 0201 SMD CRCW02013K90JNED
RES 3.9Kohm 1/20W 5% 0201 SMD

RES 3.9Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02013K90JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K90JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K90JNEDTR-ND
3.9 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.9 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K90JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K90JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K90JNEDCT-ND
3.9 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.9 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K90JNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K90JNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K90JNEDDKR-ND
3.9 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.9 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistor,metal Glaze,3.9Kohms,30Wv,5+/-% Tol,-200,200Ppm-Tc,0201-Case Rohs Compliant Vishay - 97M3565 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3.9Kohms,30Wv,5+/-% Tol,-200,200Ppm-Tc,0201-Case Rohs Compliant Vishay
97M3565
Resistor,metal Glaze,3.9Kohms,30Wv,5+/-% Tol,-200,200Ppm-Tc,0201-Case Rohs Compliant Vishay 97M3565
Resistor,Metal Glaze,3.9KOhms,30WV, 5+/-% Tol,-200,200ppm-TC,0 201-Case RoHS Compliant: Yes

Resistor,Metal Glaze,3.9KOhms,30WV,5+/-% Tol,-200,200ppm-TC,0201-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02013K90JNED 541-CRCW02013K90JNEDTR-ND 97M3565
Product Name RES 3.9K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,3.9Kohms,30Wv,5+/-% Tol,-200,200Ppm-Tc,0201-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers