Vishay Precision Group RES 3.74K OHM 1/20W 1% 0201 SMD CRCW02013K74FNED

Description
RES 3.74Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 3.74Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/20W 1% 0201 SMD - CRCW02013K74FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/20W 1% 0201 SMD
CRCW02013K74FNED
RES 3.74K OHM 1/20W 1% 0201 SMD CRCW02013K74FNED
RES 3.74Kohm 1/20W 1% 0201 SMD

RES 3.74Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02013K74FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K74FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K74FNEDTR-ND
3.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K74FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K74FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K74FNEDDKR-ND
3.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K74FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K74FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K74FNEDCT-ND
3.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.74 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 3K74, 1%, 0.05W, 0201; Resistance Vishay - 84W8451 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K74, 1%, 0.05W, 0201; Resistance Vishay
84W8451
Res, Thick Film, 3K74, 1%, 0.05W, 0201; Resistance Vishay 84W8451
RES, THICK FILM, 3K74, 1%, 0.05W, 0201; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 3K74, 1%, 0.05W, 0201; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K74, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3494 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K74, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3494
Res, Thick Film, 3K74, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3494
RES, THICK FILM, 3K74, 1%, 0.05W, 0201, REEL; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K74, 1%, 0.05W, 0201, REEL; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02013K74FNED 541-CRCW02013K74FNEDTR-ND 84W8451 72W3494
Product Name RES 3.74K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 3K74, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 3K74, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 3740 ohms 3740 ohms 3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details