Vishay Precision Group Chip Resistor - Surface Mount CRCW02013K40FNED

Description
3.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02013K40FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K40FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K40FNEDTR-ND
3.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K40FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K40FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K40FNEDDKR-ND
3.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K40FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K40FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K40FNEDCT-ND
3.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 3.40K OHM 1/20W 1% 0201 SMD - CRCW02013K40FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40K OHM 1/20W 1% 0201 SMD
CRCW02013K40FNED
RES 3.40K OHM 1/20W 1% 0201 SMD CRCW02013K40FNED
RES 3.40Kohm 1/20W 1% 0201 SMD

RES 3.40Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02013K40FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02013K40FNED
Resistors - Chip Resistor - Surface Mount CRCW02013K40FNED
RES SMD 3.4K OHM 1% 1/20W 0201

RES SMD 3.4K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 3K4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3489 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3489
Res, Thick Film, 3K4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3489
RES, THICK FILM, 3K4, 1%, 0.05W, 0201, REEL; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 3K4, 1%, 0.05W, 0201, REEL; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 3.4 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8446 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.4 Kohm, 50 Mw, 1%; Resistance Vishay
84W8446
Thick Film Resistor, 3.4 Kohm, 50 Mw, 1%; Resistance Vishay 84W8446
THICK FILM RESISTOR, 3.4 KOHM, 50 mW, 1%; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 3.4 KOHM, 50 mW, 1%; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW02013K40FNEDTR-ND CRCW02013K40FNED CRCW02013K40FNED 72W3489 84W8446
Product Name Chip Resistor - Surface Mount RES 3.40K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K4, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 3.4 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers