Vishay Intertechnology, Inc. RES 3.40K OHM 1/20W 1% 0201 SMD CRCW02013K40FKED

Description
RES 3.40Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 3.40Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40K OHM 1/20W 1% 0201 SMD - CRCW02013K40FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40K OHM 1/20W 1% 0201 SMD
CRCW02013K40FKED
RES 3.40K OHM 1/20W 1% 0201 SMD CRCW02013K40FKED
RES 3.40Kohm 1/20W 1% 0201 SMD

RES 3.40Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02013K40FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K40FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K40FKEDCT-ND
RES SMD 3.4K OHM 1% 1/20W 0201

RES SMD 3.4K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K40FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K40FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K40FKEDDKR-ND
RES SMD 3.4K OHM 1% 1/20W 0201

RES SMD 3.4K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K40FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K40FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K40FKEDTR-ND
3.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW02013K40FKED 541-CRCW02013K40FKEDCT-ND
Product Name RES 3.40K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 3400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details