Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02013K30FKED

Description
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.30KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KAABDKR-ND
Chip Resistor - Surface Mount 541-3.30KAABDKR-ND
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KAABCT-ND
Chip Resistor - Surface Mount 541-3.30KAABCT-ND
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KAABTR-ND
Chip Resistor - Surface Mount 541-3.30KAABTR-ND
3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 3.30K OHM 1/20W 1% 0201 SMD - CRCW02013K30FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/20W 1% 0201 SMD
CRCW02013K30FKED
RES 3.30K OHM 1/20W 1% 0201 SMD CRCW02013K30FKED
RES 3.30Kohm 1/20W 1% 0201 SMD

RES 3.30Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, 3K3, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5181
Res, 3K3, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5181
RES, 3K3, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 3K3, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.30KAABDKR-ND CRCW02013K30FKED 84AH5181
Product Name Chip Resistor - Surface Mount RES 3.30K OHM 1/20W 1% 0201 SMD Res, 3K3, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers