Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02013K24FKED

Description
RES SMD 3.24K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 3.24K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02013K24FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K24FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013K24FKEDDKR-ND
RES SMD 3.24K OHM 1% 1/20W 0201

RES SMD 3.24K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K24FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K24FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K24FKEDCT-ND
RES SMD 3.24K OHM 1% 1/20W 0201

RES SMD 3.24K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K24FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K24FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K24FKEDTR-ND
3.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 3.24Kohms 1% 100ppm - CRCW02013K24FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 3.24Kohms 1% 100ppm
CRCW02013K24FKED
Thick Film Resistors - SMD 1/20watt 3.24Kohms 1% 100ppm CRCW02013K24FKED
Thick Film Resistors - SMD 1/20watt 3.24Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 3.24Kohms 1% 100ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW02013K24FKEDDKR-ND CRCW02013K24FKED
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 3.24Kohms 1% 100ppm
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details