Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02013K00JNED

Description
3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02013K00JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K00JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013K00JNEDTR-ND
3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013K00JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013K00JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013K00JNEDCT-ND
3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 3.0K OHM 1/20W 5% 0201 SMD - CRCW02013K00JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0K OHM 1/20W 5% 0201 SMD
CRCW02013K00JNED
RES 3.0K OHM 1/20W 5% 0201 SMD CRCW02013K00JNED
RES 3.0Kohm 1/20W 5% 0201 SMD

RES 3.0Kohm 1/20W 5% 0201 SMD

Supplier's Site
Crcw0201 200 3K 5% Et7 E3 Rohs Compliant Vishay - 48P7343 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 3K 5% Et7 E3 Rohs Compliant Vishay
48P7343
Crcw0201 200 3K 5% Et7 E3 Rohs Compliant Vishay 48P7343
CRCW0201 200 3K 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 3K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02013K00JNEDTR-ND CRCW02013K00JNED 48P7343
Product Name Chip Resistor - Surface Mount RES 3.0K OHM 1/20W 5% 0201 SMD Crcw0201 200 3K 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers