Vishay Precision Group Chip Resistor - Surface Mount CRCW02013K00FKED

Description
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.00KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KAABDKR-ND
Chip Resistor - Surface Mount 541-3.00KAABDKR-ND
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KAABTR-ND
Chip Resistor - Surface Mount 541-3.00KAABTR-ND
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KAABCT-ND
Chip Resistor - Surface Mount 541-3.00KAABCT-ND
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 3.00K OHM 1/20W 1% 0201 SMD - CRCW02013K00FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/20W 1% 0201 SMD
CRCW02013K00FKED
RES 3.00K OHM 1/20W 1% 0201 SMD CRCW02013K00FKED
RES 3.00Kohm 1/20W 1% 0201 SMD

RES 3.00Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 3K, 0.05W, 0201; Resistance Vishay - 65AC3333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 0.05W, 0201; Resistance Vishay
65AC3333
Res, Thick Film, 3K, 0.05W, 0201; Resistance Vishay 65AC3333
RES, THICK FILM, 3K, 0.05W, 0201; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 3K, 0.05W, 0201; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K, 0.05W, 0201; Resistance Vishay - 87W8635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 0.05W, 0201; Resistance Vishay
87W8635
Res, Thick Film, 3K, 0.05W, 0201; Resistance Vishay 87W8635
RES, THICK FILM, 3K, 0.05W, 0201; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 3K, 0.05W, 0201; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.00KAABDKR-ND CRCW02013K00FKED 65AC3333
Product Name Chip Resistor - Surface Mount RES 3.00K OHM 1/20W 1% 0201 SMD Res, Thick Film, 3K, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details