Vishay Precision Group Chip Resistor - Surface Mount CRCW020138R3FNED

Description
38.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
38.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020138R3FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020138R3FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020138R3FNEDTR-ND
38.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

38.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 38.3 OHM 1/20W 1% 0201 SMD - CRCW020138R3FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/20W 1% 0201 SMD
CRCW020138R3FNED
RES 38.3 OHM 1/20W 1% 0201 SMD CRCW020138R3FNED
RES 38.3ohm 1/20W 1% 0201 SMD

RES 38.3ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 38R3, 1%, 0.05W, 0201; Resistance Vishay - 84W8520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38R3, 1%, 0.05W, 0201; Resistance Vishay
84W8520
Res, Thick Film, 38R3, 1%, 0.05W, 0201; Resistance Vishay 84W8520
RES, THICK FILM, 38R3, 1%, 0.05W, 0201; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 38R3, 1%, 0.05W, 0201; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 38R3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38R3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3563
Res, Thick Film, 38R3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3563
RES, THICK FILM, 38R3, 1%, 0.05W, 0201, REEL; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 38R3, 1%, 0.05W, 0201, REEL; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020138R3FNEDTR-ND CRCW020138R3FNED 84W8520 72W3563
Product Name Chip Resistor - Surface Mount RES 38.3 OHM 1/20W 1% 0201 SMD Res, Thick Film, 38R3, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 38R3, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details