Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 383Kohms 1% 100ppm CRCW0201383KFKED

Description
Thick Film Resistors - SMD 1/20watt 383Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 383Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 383Kohms 1% 100ppm - CRCW0201383KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 383Kohms 1% 100ppm
CRCW0201383KFKED
Thick Film Resistors - SMD 1/20watt 383Kohms 1% 100ppm CRCW0201383KFKED
Thick Film Resistors - SMD 1/20watt 383Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 383Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201383KFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201383KFKED-ND
Chip Resistor - Surface Mount CRCW0201383KFKED-ND
383 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

383 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201383KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201383KFKED
Chip Resistor - Surface Mount CRCW0201383KFKED
RES SMD 383K OHM 1% 1/20W 0201

RES SMD 383K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0201383KFKED CRCW0201383KFKED-ND CRCW0201383KFKED
Product Name Thick Film Resistors - SMD 1/20watt 383Kohms 1% 100ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 383000 ohms 383000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details