Vishay Precision Group Chip Resistor - Surface Mount CRCW0201374RFNED

Description
374 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
374 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201374RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201374RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201374RFNEDTR-ND
374 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

374 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201374RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201374RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201374RFNEDDKR-ND
374 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

374 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201374RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201374RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201374RFNEDCT-ND
374 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

374 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 374 OHM 1/20W 1% 0201 SMD - CRCW0201374RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/20W 1% 0201 SMD
CRCW0201374RFNED
RES 374 OHM 1/20W 1% 0201 SMD CRCW0201374RFNED
RES 374ohm 1/20W 1% 0201 SMD

RES 374ohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201374RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201374RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201374RFNED
RES SMD 374 OHM 1% 1/20W 0201

RES SMD 374 OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 374R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3561 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3561
Res, Thick Film, 374R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3561
RES, THICK FILM, 374R, 1%, 0.05W, 0201, REEL; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 374R, 1%, 0.05W, 0201, REEL; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 374 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8518 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 374 Ohm, 50 Mw, 1%; Resistance Vishay
84W8518
Thick Film Resistor, 374 Ohm, 50 Mw, 1%; Resistance Vishay 84W8518
THICK FILM RESISTOR, 374 OHM, 50 mW, 1%; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 374 OHM, 50 mW, 1%; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201374RFNEDTR-ND CRCW0201374RFNED CRCW0201374RFNED 72W3561 84W8518
Product Name Chip Resistor - Surface Mount RES 374 OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 374R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 374 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 374 ohms 374 ohms 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details