Vishay Intertechnology, Inc. RES 36 OHM 1/20W 5% 0201 SMD CRCW020136R0JNED

Description
RES 36ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 36ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36 OHM 1/20W 5% 0201 SMD - CRCW020136R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36 OHM 1/20W 5% 0201 SMD
CRCW020136R0JNED
RES 36 OHM 1/20W 5% 0201 SMD CRCW020136R0JNED
RES 36ohm 1/20W 5% 0201 SMD

RES 36ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020136R0JNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020136R0JNED-ND
Chip Resistor - Surface Mount CRCW020136R0JNED-ND
36 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

36 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020136R0JNED CRCW020136R0JNED-ND
Product Name RES 36 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 36 ohms 36 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details