Vishay Precision Group RES 360K OHM 1/20W 1% 0201 SMD CRCW0201360KFNED

Description
RES 360Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 360Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/20W 1% 0201 SMD - CRCW0201360KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/20W 1% 0201 SMD
CRCW0201360KFNED
RES 360K OHM 1/20W 1% 0201 SMD CRCW0201360KFNED
RES 360Kohm 1/20W 1% 0201 SMD

RES 360Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201360KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201360KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201360KFNEDTR-ND
360 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

360 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201360KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201360KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201360KFNEDCT-ND
360 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

360 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201360KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201360KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201360KFNEDDKR-ND
360 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

360 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 360K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3555
Res, Thick Film, 360K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3555
RES, THICK FILM, 360K, 1%, 0.05W, 0201, REEL; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 360K, 1%, 0.05W, 0201, REEL; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 27W3808 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
27W3808
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 27W3808
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 360 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 360 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 360 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8512 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 360 Kohm, 50 Mw, 1%; Resistance Vishay
84W8512
Thick Film Resistor, 360 Kohm, 50 Mw, 1%; Resistance Vishay 84W8512
THICK FILM RESISTOR, 360 KOHM, 50 mW, 1%; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 360 KOHM, 50 mW, 1%; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201360KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201360KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201360KFNED
RES SMD 360K OHM 1% 1/20W 0201

RES SMD 360K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201360KFNED 541-CRCW0201360KFNEDTR-ND 72W3555 27W3808 84W8512 CRCW0201360KFNED
Product Name RES 360K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 360K, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 360 Kohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 360000 ohms 360000 ohms 360000 ohms 360000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details