Vishay Precision Group RES 35.7K OHM 1/20W 1% 0201 SMD CRCW020135K7FNED

Description
RES 35.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 35.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/20W 1% 0201 SMD - CRCW020135K7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/20W 1% 0201 SMD
CRCW020135K7FNED
RES 35.7K OHM 1/20W 1% 0201 SMD CRCW020135K7FNED
RES 35.7Kohm 1/20W 1% 0201 SMD

RES 35.7Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020135K7FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020135K7FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020135K7FNEDTR-ND
35.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

35.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020135K7FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020135K7FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020135K7FNEDDKR-ND
35.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

35.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020135K7FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020135K7FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020135K7FNEDCT-ND
35.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

35.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 35.7 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8505 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 35.7 Kohm, 50 Mw, 1%; Resistance Vishay
84W8505
Thick Film Resistor, 35.7 Kohm, 50 Mw, 1%; Resistance Vishay 84W8505
THICK FILM RESISTOR, 35.7 KOHM, 50 mW, 1%; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 35.7 KOHM, 50 mW, 1%; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 35K7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3547 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3547
Res, Thick Film, 35K7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3547
RES, THICK FILM, 35K7, 1%, 0.05W, 0201, REEL; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 35K7, 1%, 0.05W, 0201, REEL; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020135K7FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020135K7FNED
Resistors - Chip Resistor - Surface Mount CRCW020135K7FNED
RES SMD 35.7K OHM 1% 1/20W 0201

RES SMD 35.7K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020135K7FNED 541-CRCW020135K7FNEDTR-ND 84W8505 CRCW020135K7FNED
Product Name RES 35.7K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 35.7 Kohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 35700 ohms 35700 ohms 35700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8254FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details