Vishay Precision Group RES 348K OHM 1/20W 1% 0201 SMD CRCW0201348KFNED

Description
RES 348Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 348Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1/20W 1% 0201 SMD - CRCW0201348KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1/20W 1% 0201 SMD
CRCW0201348KFNED
RES 348K OHM 1/20W 1% 0201 SMD CRCW0201348KFNED
RES 348Kohm 1/20W 1% 0201 SMD

RES 348Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201348KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201348KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201348KFNEDTR-ND
348 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

348 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201348KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201348KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201348KFNEDCT-ND
348 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

348 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201348KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201348KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201348KFNEDDKR-ND
348 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

348 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 348 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 27W3806 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 348 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
27W3806
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 348 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 27W3806
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 348 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 348 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 348K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3545
Res, Thick Film, 348K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3545
RES, THICK FILM, 348K, 1%, 0.05W, 0201, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 348K, 1%, 0.05W, 0201, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201348KFNED 541-CRCW0201348KFNEDTR-ND 27W3806 72W3545
Product Name RES 348K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 348 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 348K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 348000 ohms 348000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2-1622824-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
5 suppliers