Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Temperature Coefficient:± 200ppm/KRoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33.2 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 25AC6926 | 26W8649 |
| Product Name | Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0603 | Surface Mount Technology (SMT / SMD) |