Vishay Precision Group RES 330K OHM 1/20W 1% 0201 SMD CRCW0201330KFNED

Description
RES 330Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 330Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/20W 1% 0201 SMD - CRCW0201330KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/20W 1% 0201 SMD
CRCW0201330KFNED
RES 330K OHM 1/20W 1% 0201 SMD CRCW0201330KFNED
RES 330Kohm 1/20W 1% 0201 SMD

RES 330Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201330KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201330KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201330KFNEDTR-ND
330 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

330 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201330KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201330KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201330KFNEDDKR-ND
330 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

330 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201330KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201330KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201330KFNEDCT-ND
330 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

330 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 330K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3536
Res, Thick Film, 330K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3536
RES, THICK FILM, 330K, 1%, 0.05W, 0201, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330K, 1%, 0.05W, 0201, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 27W3803 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
27W3803
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 27W3803
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 330 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8493 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 330 Kohm, 50 Mw, 1%; Resistance Vishay
84W8493
Thick Film Resistor, 330 Kohm, 50 Mw, 1%; Resistance Vishay 84W8493
THICK FILM RESISTOR, 330 KOHM, 50 mW, 1%; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 330 KOHM, 50 mW, 1%; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201330KFNED 541-CRCW0201330KFNEDTR-ND 72W3536 27W3803 84W8493
Product Name RES 330K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 330K, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 330 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 330000 ohms 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details