Vishay Precision Group RES 324 OHM 1/20W 1% 0201 SMD CRCW0201324RFNED

Description
RES 324ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 324ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/20W 1% 0201 SMD - CRCW0201324RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/20W 1% 0201 SMD
CRCW0201324RFNED
RES 324 OHM 1/20W 1% 0201 SMD CRCW0201324RFNED
RES 324ohm 1/20W 1% 0201 SMD

RES 324ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201324RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201324RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201324RFNEDTR-ND
324 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

324 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201324RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201324RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201324RFNEDCT-ND
324 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

324 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201324RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201324RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201324RFNEDDKR-ND
324 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

324 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 324 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8490 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 324 Ohm, 50 Mw, 1%; Resistance Vishay
84W8490
Thick Film Resistor, 324 Ohm, 50 Mw, 1%; Resistance Vishay 84W8490
THICK FILM RESISTOR, 324 OHM, 50 mW, 1%; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 324 OHM, 50 mW, 1%; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 324R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3533 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3533
Res, Thick Film, 324R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3533
RES, THICK FILM, 324R, 1%, 0.05W, 0201, REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 324R, 1%, 0.05W, 0201, REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201324RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201324RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201324RFNED
RES SMD 324 OHM 1% 1/20W 0201

RES SMD 324 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201324RFNED 541-CRCW0201324RFNEDTR-ND 84W8490 72W3533 CRCW0201324RFNED
Product Name RES 324 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 324 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 324R, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 324 ohms 324 ohms 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details