Vishay Precision Group Chip Resistor - Surface Mount CRCW020131K6FNED

Description
31.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
31.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020131K6FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020131K6FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020131K6FNEDTR-ND
31.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

31.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020131K6FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020131K6FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020131K6FNEDDKR-ND
31.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

31.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020131K6FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020131K6FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020131K6FNEDCT-ND
31.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

31.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 31.6K OHM 1/20W 1% 0201 SMD - CRCW020131K6FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/20W 1% 0201 SMD
CRCW020131K6FNED
RES 31.6K OHM 1/20W 1% 0201 SMD CRCW020131K6FNED
RES 31.6Kohm 1/20W 1% 0201 SMD

RES 31.6Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 31K6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3526 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31K6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3526
Res, Thick Film, 31K6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3526
RES, THICK FILM, 31K6, 1%, 0.05W, 0201, REEL; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 31K6, 1%, 0.05W, 0201, REEL; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8640 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8640
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8640
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 31.6 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 31.6 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020131K6FNEDTR-ND CRCW020131K6FNED 72W3526 26W8640
Product Name Chip Resistor - Surface Mount RES 31.6K OHM 1/20W 1% 0201 SMD Res, Thick Film, 31K6, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details