Vishay Intertechnology, Inc. RES 30 OHM 1/20W 5% 0201 SMD CRCW020130R0JNED

Description
RES 30ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 30ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1/20W 5% 0201 SMD - CRCW020130R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/20W 5% 0201 SMD
CRCW020130R0JNED
RES 30 OHM 1/20W 5% 0201 SMD CRCW020130R0JNED
RES 30ohm 1/20W 5% 0201 SMD

RES 30ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020130R0JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130R0JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020130R0JNEDTR-ND
30 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020130R0JNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130R0JNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020130R0JNEDDKR-ND
30 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020130R0JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130R0JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020130R0JNEDCT-ND
30 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW020130R0JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020130R0JNED
Chip Resistor - Surface Mount CRCW020130R0JNED
RES SMD 30 OHM 5% 1/20W 0201

RES SMD 30 OHM 5% 1/20W 0201

Supplier's Site Datasheet
Resistor,metal Glaze,30Ohms,30Wv,5+/-% Tol,-200,200Ppm-Tc,0201-Case Rohs Compliant Vishay - 19M5071 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,30Ohms,30Wv,5+/-% Tol,-200,200Ppm-Tc,0201-Case Rohs Compliant Vishay
19M5071
Resistor,metal Glaze,30Ohms,30Wv,5+/-% Tol,-200,200Ppm-Tc,0201-Case Rohs Compliant Vishay 19M5071
Resistor,Metal Glaze,30Ohms,30WV,5+ /-% Tol,-200,200ppm-TC,0 201-Case RoHS Compliant: Yes

Resistor,Metal Glaze,30Ohms,30WV,5+/-% Tol,-200,200ppm-TC,0201-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW020130R0JNED 541-CRCW020130R0JNEDTR-ND CRCW020130R0JNED 19M5071
Product Name RES 30 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,metal Glaze,30Ohms,30Wv,5+/-% Tol,-200,200Ppm-Tc,0201-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details