Vishay Precision Group Chip Resistor - Surface Mount CRCW02012M70FNED

Description
2.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02012M70FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M70FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012M70FNEDTR-ND
2.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012M70FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M70FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012M70FNEDCT-ND
2.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012M70FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M70FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012M70FNEDDKR-ND
2.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8543 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8543
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8543
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.7 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.7 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3403 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3403
Res, Thick Film, 2M7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3403
RES, THICK FILM, 2M7, 1%, 0.05W, 0201, REEL; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 2M7, 1%, 0.05W, 0201, REEL; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 2.7 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8365 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.7 Mohm, 50 Mw, 1%; Resistance Vishay
84W8365
Thick Film Resistor, 2.7 Mohm, 50 Mw, 1%; Resistance Vishay 84W8365
THICK FILM RESISTOR, 2.7 MOHM, 50 mW, 1%; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 2.7 MOHM, 50 mW, 1%; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02012M70FNEDTR-ND 26W8543 72W3403 84W8365
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 2M7, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 2.7 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details