Vishay Precision Group Chip Resistor - Surface Mount CRCW02012K94FNED

Description
2.94 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.94 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02012K94FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K94FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012K94FNEDTR-ND
2.94 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.94 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K94FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K94FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012K94FNEDCT-ND
2.94 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.94 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K94FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K94FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012K94FNEDDKR-ND
2.94 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.94 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 2.94K OHM 1/20W 1% 0201 SMD - CRCW02012K94FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/20W 1% 0201 SMD
CRCW02012K94FNED
RES 2.94K OHM 1/20W 1% 0201 SMD CRCW02012K94FNED
RES 2.94Kohm 1/20W 1% 0201 SMD

RES 2.94Kohm 1/20W 1% 0201 SMD

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8527 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8527
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8527
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.94 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.94 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K94, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3387 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K94, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3387
Res, Thick Film, 2K94, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3387
RES, THICK FILM, 2K94, 1%, 0.05W, 0201, REEL; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K94, 1%, 0.05W, 0201, REEL; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 2.94 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8349 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.94 Kohm, 50 Mw, 1%; Resistance Vishay
84W8349
Thick Film Resistor, 2.94 Kohm, 50 Mw, 1%; Resistance Vishay 84W8349
THICK FILM RESISTOR, 2.94 KOHM, 50 mW, 1%; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 2.94 KOHM, 50 mW, 1%; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02012K94FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02012K94FNED
Resistors - Chip Resistor - Surface Mount CRCW02012K94FNED
RES SMD 2.94K OHM 1% 1/20W 0201

RES SMD 2.94K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW02012K94FNEDTR-ND CRCW02012K94FNED 26W8527 72W3387 CRCW02012K94FNED
Product Name Chip Resistor - Surface Mount RES 2.94K OHM 1/20W 1% 0201 SMD Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 2K94, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details