Vishay Precision Group Chip Resistor - Surface Mount CRCW02012K87FNED

Description
2.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02012K87FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K87FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012K87FNEDTR-ND
2.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K87FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K87FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012K87FNEDDKR-ND
2.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K87FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K87FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012K87FNEDCT-ND
2.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 2.87K OHM 1/20W 1% 0201 SMD - CRCW02012K87FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/20W 1% 0201 SMD
CRCW02012K87FNED
RES 2.87K OHM 1/20W 1% 0201 SMD CRCW02012K87FNED
RES 2.87Kohm 1/20W 1% 0201 SMD

RES 2.87Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02012K87FNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW02012K87FNED
Resistors - Chip Resistor - Surface Mount CRCW02012K87FNED
RES SMD 2.87K OHM 1% 1/20W 0201

RES SMD 2.87K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 2.87 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8348 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.87 Kohm, 50 Mw, 1%; Resistance Vishay
84W8348
Thick Film Resistor, 2.87 Kohm, 50 Mw, 1%; Resistance Vishay 84W8348
THICK FILM RESISTOR, 2.87 KOHM, 50 mW, 1%; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.87 KOHM, 50 mW, 1%; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K87, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3386 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K87, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3386
Res, Thick Film, 2K87, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3386
RES, THICK FILM, 2K87, 1%, 0.05W, 0201, REEL; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K87, 1%, 0.05W, 0201, REEL; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02012K87FNEDTR-ND CRCW02012K87FNED CRCW02012K87FNED 84W8348
Product Name Chip Resistor - Surface Mount RES 2.87K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 2.87 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 3-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573283 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details