Vishay Precision Group RES 2.70K OHM 1/20W 1% 0201 SMD CRCW02012K70FNED

Description
RES 2.70Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 2.70Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM 1/20W 1% 0201 SMD - CRCW02012K70FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/20W 1% 0201 SMD
CRCW02012K70FNED
RES 2.70K OHM 1/20W 1% 0201 SMD CRCW02012K70FNED
RES 2.70Kohm 1/20W 1% 0201 SMD

RES 2.70Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02012K70FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K70FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012K70FNEDTR-ND
2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K70FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K70FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012K70FNEDDKR-ND
2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K70FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K70FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012K70FNEDCT-ND
2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 2.7 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8345 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.7 Kohm, 50 Mw, 1%; Resistance Vishay
84W8345
Thick Film Resistor, 2.7 Kohm, 50 Mw, 1%; Resistance Vishay 84W8345
THICK FILM RESISTOR, 2.7 KOHM, 50 mW, 1%; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 2.7 KOHM, 50 mW, 1%; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3383 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3383
Res, Thick Film, 2K7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3383
RES, THICK FILM, 2K7, 1%, 0.05W, 0201, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.05W, 0201, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02012K70FNED 541-CRCW02012K70FNEDTR-ND 84W8345 72W3383
Product Name RES 2.70K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 2.7 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 2K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176093-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details