Vishay Precision Group RES 2.55K OHM 1/20W 1% 0201 SMD CRCW02012K55FNED

Description
RES 2.55Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 2.55Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/20W 1% 0201 SMD - CRCW02012K55FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/20W 1% 0201 SMD
CRCW02012K55FNED
RES 2.55K OHM 1/20W 1% 0201 SMD CRCW02012K55FNED
RES 2.55Kohm 1/20W 1% 0201 SMD

RES 2.55Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02012K55FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K55FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012K55FNEDTR-ND
2.55 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.55 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K55FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K55FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012K55FNEDCT-ND
2.55 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.55 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012K55FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012K55FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012K55FNEDDKR-ND
2.55 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.55 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW02012K55FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02012K55FNED
Chip Resistor - Surface Mount CRCW02012K55FNED
RES SMD 2.55K OHM 1% 1/20W 0201

RES SMD 2.55K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 2K55, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K55, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3380
Res, Thick Film, 2K55, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3380
RES, THICK FILM, 2K55, 1%, 0.05W, 0201, REEL; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K55, 1%, 0.05W, 0201, REEL; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 2.55 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8342 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.55 Kohm, 50 Mw, 1%; Resistance Vishay
84W8342
Thick Film Resistor, 2.55 Kohm, 50 Mw, 1%; Resistance Vishay 84W8342
THICK FILM RESISTOR, 2.55 KOHM, 50 mW, 1%; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.55 KOHM, 50 mW, 1%; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW02012K55FNED 541-CRCW02012K55FNEDTR-ND CRCW02012K55FNED 72W3380
Product Name RES 2.55K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 2K55, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 2550 ohms 2550 ohms 2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details