Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 2.49Kohms 1% 100ppm CRCW02012K49FKED

Description
Thick Film Resistors - SMD 1/20watt 2.49Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 2.49Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 2.49Kohms 1% 100ppm - CRCW02012K49FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 2.49Kohms 1% 100ppm
CRCW02012K49FKED
Thick Film Resistors - SMD 1/20watt 2.49Kohms 1% 100ppm CRCW02012K49FKED
Thick Film Resistors - SMD 1/20watt 2.49Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 2.49Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-2.49KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KAABTR-ND
Chip Resistor - Surface Mount 541-2.49KAABTR-ND
2.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KAABCT-ND
Chip Resistor - Surface Mount 541-2.49KAABCT-ND
2.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KAABDKR-ND
Chip Resistor - Surface Mount 541-2.49KAABDKR-ND
2.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, 2K49, 1%, 0.05W, Thick Film, Smd; Resistance Vishay - 85AJ1003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.05W, Thick Film, Smd; Resistance Vishay
85AJ1003
Res, 2K49, 1%, 0.05W, Thick Film, Smd; Resistance Vishay 85AJ1003
RES, 2K49, 1%, 0.05W, THICK FILM, SMD; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, 2K49, 1%, 0.05W, THICK FILM, SMD; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K49, 0.05W, 0201; Resistance Vishay - 01X1855 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 0.05W, 0201; Resistance Vishay
01X1855
Res, Thick Film, 2K49, 0.05W, 0201; Resistance Vishay 01X1855
RES, THICK FILM, 2K49, 0.05W, 0201; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 2K49, 0.05W, 0201; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02012K49FKED 541-2.49KAABTR-ND 85AJ1003
Product Name Thick Film Resistors - SMD 1/20watt 2.49Kohms 1% 100ppm Chip Resistor - Surface Mount Res, 2K49, 1%, 0.05W, Thick Film, Smd; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details