Vishay Precision Group Thick Film Resistors - SMD 1/20watt 2.2Kohms 1% 100ppm CRCW02012K20FKED

Description
Thick Film Resistors - SMD 1/20watt 2.2Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 2.2Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 2.2Kohms 1% 100ppm - CRCW02012K20FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 2.2Kohms 1% 100ppm
CRCW02012K20FKED
Thick Film Resistors - SMD 1/20watt 2.2Kohms 1% 100ppm CRCW02012K20FKED
Thick Film Resistors - SMD 1/20watt 2.2Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 2.2Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-2.20KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KAABTR-ND
Chip Resistor - Surface Mount 541-2.20KAABTR-ND
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KAABCT-ND
Chip Resistor - Surface Mount 541-2.20KAABCT-ND
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KAABDKR-ND
Chip Resistor - Surface Mount 541-2.20KAABDKR-ND
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 2K2, 0.05W, 0201; Resistance Vishay - 01X1849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 0.05W, 0201; Resistance Vishay
01X1849
Res, Thick Film, 2K2, 0.05W, 0201; Resistance Vishay 01X1849
RES, THICK FILM, 2K2, 0.05W, 0201; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 0.05W, 0201; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K2, 0.05W, 0201; Resistance Vishay - 65AC3328 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 0.05W, 0201; Resistance Vishay
65AC3328
Res, Thick Film, 2K2, 0.05W, 0201; Resistance Vishay 65AC3328
RES, THICK FILM, 2K2, 0.05W, 0201; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 0.05W, 0201; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 0201 2.2K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R - 873-CRCW02012K20FKED - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 2.2K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R
873-CRCW02012K20FKED
Res Thick Film 0201 2.2K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R 873-CRCW02012K20FKED
Res Thick Film 0201 2.2K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R

Res Thick Film 0201 2.2K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02012K20FKED 541-2.20KAABTR-ND 01X1849 873-CRCW02012K20FKED
Product Name Thick Film Resistors - SMD 1/20watt 2.2Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 2K2, 0.05W, 0201; Resistance Vishay Res Thick Film 0201 2.2K Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details