Vishay Precision Group Chip Resistor - Surface Mount CRCW02012K00FNED

Description
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.00KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KABDKR-ND
Chip Resistor - Surface Mount 541-2.00KABDKR-ND
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KABCT-ND
Chip Resistor - Surface Mount 541-2.00KABCT-ND
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KABTR-ND
Chip Resistor - Surface Mount 541-2.00KABTR-ND
2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
0201,2K,1%,200PPM,TR,RoHS Compliant - CRCW02012K00FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
0201,2K,1%,200PPM,TR,RoHS Compliant
CRCW02012K00FNED
0201,2K,1%,200PPM,TR,RoHS Compliant CRCW02012K00FNED
0201,2K,1%,200PPM,TR ,RoHS Compliant

0201,2K,1%,200PPM,TR,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW02012K00FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02012K00FNED
Chip Resistor - Surface Mount CRCW02012K00FNED
RES SMD 2K OHM 1% 1/20W 0201

RES SMD 2K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 2K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3368 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3368
Res, Thick Film, 2K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3368
RES, THICK FILM, 2K, 1%, 0.05W, 0201, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 0.05W, 0201, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 2 Kohm, 50 Mw, 1%; Resistance Vishay - 60R6913 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2 Kohm, 50 Mw, 1%; Resistance Vishay
60R6913
Thick Film Resistor, 2 Kohm, 50 Mw, 1%; Resistance Vishay 60R6913
THICK FILM RESISTOR, 2 KOHM, 50 mW, 1%; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 2 KOHM, 50 mW, 1%; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-2.00KABDKR-ND CRCW02012K00FNED CRCW02012K00FNED 72W3368 60R6913
Product Name Chip Resistor - Surface Mount 0201,2K,1%,200PPM,TR,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 2K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 2 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details