Vishay Precision Group RES 294K OHM 1/20W 1% 0201 SMD CRCW0201294KFNED

Description
RES 294Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 294Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/20W 1% 0201 SMD - CRCW0201294KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/20W 1% 0201 SMD
CRCW0201294KFNED
RES 294K OHM 1/20W 1% 0201 SMD CRCW0201294KFNED
RES 294Kohm 1/20W 1% 0201 SMD

RES 294Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201294KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201294KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201294KFNEDTR-ND
294 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

294 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201294KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201294KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201294KFNEDDKR-ND
294 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

294 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201294KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201294KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201294KFNEDCT-ND
294 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

294 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 294K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3481 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3481
Res, Thick Film, 294K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3481
RES, THICK FILM, 294K, 1%, 0.05W, 0201, REEL; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 294K, 1%, 0.05W, 0201, REEL; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 294 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8437 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 294 Kohm, 50 Mw, 1%; Resistance Vishay
84W8437
Thick Film Resistor, 294 Kohm, 50 Mw, 1%; Resistance Vishay 84W8437
THICK FILM RESISTOR, 294 KOHM, 50 mW, 1%; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 294 KOHM, 50 mW, 1%; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201294KFNED 541-CRCW0201294KFNEDTR-ND 72W3481 84W8437
Product Name RES 294K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 294K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 294 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 294000 ohms 294000 ohms 294000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1584FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
3 suppliers