Vishay Precision Group RES 27.0 OHM 1/20W 1% 0201 SMD CRCW020127R0FNED

Description
RES 27.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 27.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0 OHM 1/20W 1% 0201 SMD - CRCW020127R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0 OHM 1/20W 1% 0201 SMD
CRCW020127R0FNED
RES 27.0 OHM 1/20W 1% 0201 SMD CRCW020127R0FNED
RES 27.0ohm 1/20W 1% 0201 SMD

RES 27.0ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020127R0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127R0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020127R0FNEDTR-ND
27 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020127R0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127R0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020127R0FNEDCT-ND
27 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020127R0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020127R0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020127R0FNEDDKR-ND
27 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

27 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 27R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3465 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3465
Res, Thick Film, 27R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3465
RES, THICK FILM, 27R, 1%, 0.05W, 0201, REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27R, 1%, 0.05W, 0201, REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8593 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8593
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8593
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 27 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8422 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 27 Ohm, 50 Mw, 1%; Resistance Vishay
84W8422
Thick Film Resistor, 27 Ohm, 50 Mw, 1%; Resistance Vishay 84W8422
THICK FILM RESISTOR, 27 OHM, 50 mW, 1%; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 27 OHM, 50 mW, 1%; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020127R0FNED 541-CRCW020127R0FNEDTR-ND 72W3465 26W8593 84W8422
Product Name RES 27.0 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 27R, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 27 Ohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers