Vishay Precision Group RES 270 OHM 1/20W 1% 0201 SMD CRCW0201270RFNED

Description
RES 270ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 270ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/20W 1% 0201 SMD - CRCW0201270RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/20W 1% 0201 SMD
CRCW0201270RFNED
RES 270 OHM 1/20W 1% 0201 SMD CRCW0201270RFNED
RES 270ohm 1/20W 1% 0201 SMD

RES 270ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201270RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201270RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201270RFNEDTR-ND
270 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

270 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201270RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201270RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201270RFNEDCT-ND
270 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

270 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201270RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201270RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201270RFNEDDKR-ND
270 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

270 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 270R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3468 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3468
Res, Thick Film, 270R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3468
RES, THICK FILM, 270R, 1%, 0.05W, 0201, REEL; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 270R, 1%, 0.05W, 0201, REEL; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 270 Ohm, 50 Mw, 1%; Resistance Vishay - 29R0305 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 270 Ohm, 50 Mw, 1%; Resistance Vishay
29R0305
Thick Film Resistor, 270 Ohm, 50 Mw, 1%; Resistance Vishay 29R0305
THICK FILM RESISTOR, 270 OHM, 50 mW, 1%; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 270 OHM, 50 mW, 1%; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201270RFNED 541-CRCW0201270RFNEDTR-ND 72W3468 29R0305
Product Name RES 270 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 270R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 270 Ohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details