Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 270Kohms 1% 100ppm CRCW0201270KFKED

Description
Thick Film Resistors - SMD 1/20watt 270Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 270Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 270Kohms 1% 100ppm - CRCW0201270KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 270Kohms 1% 100ppm
CRCW0201270KFKED
Thick Film Resistors - SMD 1/20watt 270Kohms 1% 100ppm CRCW0201270KFKED
Thick Film Resistors - SMD 1/20watt 270Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 270Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201270KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201270KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201270KFKEDCT-ND
RES SMD 270K OHM 1% 1/20W 0201

RES SMD 270K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201270KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201270KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201270KFKEDDKR-ND
RES SMD 270K OHM 1% 1/20W 0201

RES SMD 270K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201270KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201270KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201270KFKEDTR-ND
270 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

270 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201270KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201270KFKED
Chip Resistor - Surface Mount CRCW0201270KFKED
RES SMD 270K OHM 1% 1/20W 0201

RES SMD 270K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0201270KFKED 541-CRCW0201270KFKEDCT-ND CRCW0201270KFKED
Product Name Thick Film Resistors - SMD 1/20watt 270Kohms 1% 100ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 270000 ohms 270000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers