Vishay Intertechnology, Inc. RES 267K OHM 1/20W 1% 0201 SMD CRCW0201267KFKED

Description
RES 267Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 267Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1/20W 1% 0201 SMD - CRCW0201267KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/20W 1% 0201 SMD
CRCW0201267KFKED
RES 267K OHM 1/20W 1% 0201 SMD CRCW0201267KFKED
RES 267Kohm 1/20W 1% 0201 SMD

RES 267Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201267KFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201267KFKED-ND
Chip Resistor - Surface Mount CRCW0201267KFKED-ND
267 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

267 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201267KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201267KFKED
Chip Resistor - Surface Mount CRCW0201267KFKED
RES SMD 267K OHM 1% 1/20W 0201

RES SMD 267K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0201267KFKED CRCW0201267KFKED-ND CRCW0201267KFKED
Product Name RES 267K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 267000 ohms 267000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1962FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details