Vishay Precision Group Chip Resistor - Surface Mount CRCW0201261RFNED

Description
261 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
261 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201261RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201261RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201261RFNEDTR-ND
261 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

261 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201261RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201261RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201261RFNEDCT-ND
261 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

261 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201261RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201261RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201261RFNEDDKR-ND
261 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

261 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 261 OHM 1/20W 1% 0201 SMD - CRCW0201261RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/20W 1% 0201 SMD
CRCW0201261RFNED
RES 261 OHM 1/20W 1% 0201 SMD CRCW0201261RFNED
RES 261ohm 1/20W 1% 0201 SMD

RES 261ohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 261 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8417 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 261 Ohm, 50 Mw, 1%; Resistance Vishay
84W8417
Thick Film Resistor, 261 Ohm, 50 Mw, 1%; Resistance Vishay 84W8417
THICK FILM RESISTOR, 261 OHM, 50 mW, 1%; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 261 OHM, 50 mW, 1%; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 261R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3460 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 261R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3460
Res, Thick Film, 261R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3460
RES, THICK FILM, 261R, 1%, 0.05W, 0201, REEL; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 261R, 1%, 0.05W, 0201, REEL; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201261RFNEDTR-ND CRCW0201261RFNED 84W8417 72W3460
Product Name Chip Resistor - Surface Mount RES 261 OHM 1/20W 1% 0201 SMD Thick Film Resistor, 261 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 261R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 261 ohms 261 ohms 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details