Vishay Intertechnology, Inc. RES 255 OHM 1/20W 1% 0201 SMD CRCW0201255RFNED

Description
RES 255ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 255ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/20W 1% 0201 SMD - CRCW0201255RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/20W 1% 0201 SMD
CRCW0201255RFNED
RES 255 OHM 1/20W 1% 0201 SMD CRCW0201255RFNED
RES 255ohm 1/20W 1% 0201 SMD

RES 255ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201255RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201255RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201255RFNEDTR-ND
255 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

255 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201255RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201255RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201255RFNEDCT-ND
255 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

255 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201255RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201255RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201255RFNEDDKR-ND
255 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

255 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201255RFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201255RFNED
Chip Resistor - Surface Mount CRCW0201255RFNED
RES SMD 255 OHM 1% 1/20W 0201

RES SMD 255 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistor, 255 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8411 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 255 Ohm, 50 Mw, 1%; Resistance Vishay
84W8411
Thick Film Resistor, 255 Ohm, 50 Mw, 1%; Resistance Vishay 84W8411
THICK FILM RESISTOR, 255 OHM, 50 mW, 1%; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 255 OHM, 50 mW, 1%; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 255R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3454 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 255R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3454
Res, Thick Film, 255R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3454
RES, THICK FILM, 255R, 1%, 0.05W, 0201, REEL; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 255R, 1%, 0.05W, 0201, REEL; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0201255RFNED 541-CRCW0201255RFNEDTR-ND CRCW0201255RFNED 84W8411 72W3454
Product Name RES 255 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 255 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 255R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 255 ohms 255 ohms 255 ohms 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
3 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details