Vishay Precision Group Thick Film Resistors - SMD 1/20watt 24.9ohms 1% 200ppm CRCW020124R9FNED

Description
Thick Film Resistors - SMD 1/20watt 24.9ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 24.9ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 24.9ohms 1% 200ppm - CRCW020124R9FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 24.9ohms 1% 200ppm
CRCW020124R9FNED
Thick Film Resistors - SMD 1/20watt 24.9ohms 1% 200ppm CRCW020124R9FNED
Thick Film Resistors - SMD 1/20watt 24.9ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 24.9ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-24.9ABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9ABCT-ND
Chip Resistor - Surface Mount 541-24.9ABCT-ND
24.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9ABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9ABTR-ND
Chip Resistor - Surface Mount 541-24.9ABTR-ND
24.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9ABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9ABDKR-ND
Chip Resistor - Surface Mount 541-24.9ABDKR-ND
24.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

24.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW020124R9FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020124R9FNED
Chip Resistor - Surface Mount CRCW020124R9FNED
RES SMD 24.9 OHM 1% 1/20W 0201

RES SMD 24.9 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 24R9, 1%, 0.05W, 0201; Resistance Vishay - 87W8833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R9, 1%, 0.05W, 0201; Resistance Vishay
87W8833
Res, Thick Film, 24R9, 1%, 0.05W, 0201; Resistance Vishay 87W8833
RES, THICK FILM, 24R9, 1%, 0.05W, 0201; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 24R9, 1%, 0.05W, 0201; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24R9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 19M5082 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R9, 1%, 0.05W, 0201, Reel; Resistance Vishay
19M5082
Res, Thick Film, 24R9, 1%, 0.05W, 0201, Reel; Resistance Vishay 19M5082
RES, THICK FILM, 24R9, 1%, 0.05W, 0201, REEL; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24R9, 1%, 0.05W, 0201, REEL; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW020124R9FNED 541-24.9ABCT-ND CRCW020124R9FNED 87W8833 19M5082
Product Name Thick Film Resistors - SMD 1/20watt 24.9ohms 1% 200ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 24R9, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 24R9, 1%, 0.05W, 0201, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details