Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 240Kohms 5% 200ppm CRCW0201240KJNED

Description
Thick Film Resistors - SMD 1/20watt 240Kohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 240Kohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 240Kohms 5% 200ppm - CRCW0201240KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 240Kohms 5% 200ppm
CRCW0201240KJNED
Thick Film Resistors - SMD 1/20watt 240Kohms 5% 200ppm CRCW0201240KJNED
Thick Film Resistors - SMD 1/20watt 240Kohms 5% 200ppm

Thick Film Resistors - SMD 1/20watt 240Kohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201240KJNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201240KJNED-ND
Chip Resistor - Surface Mount CRCW0201240KJNED-ND
240 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

240 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 240K 5% Et7 E3 Rohs Compliant Vishay - 48P7337 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 240K 5% Et7 E3 Rohs Compliant Vishay
48P7337
Crcw0201 200 240K 5% Et7 E3 Rohs Compliant Vishay 48P7337
CRCW0201 200 240K 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 240K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201240KJNED CRCW0201240KJNED-ND 48P7337
Product Name Thick Film Resistors - SMD 1/20watt 240Kohms 5% 200ppm Chip Resistor - Surface Mount Crcw0201 200 240K 5% Et7 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201
Resistance Range 240000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD825GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details