Vishay Precision Group RES 23.2 OHM 1/20W 1% 0201 SMD CRCW020123R2FNED

Description
RES 23.2ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 23.2ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1/20W 1% 0201 SMD - CRCW020123R2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/20W 1% 0201 SMD
CRCW020123R2FNED
RES 23.2 OHM 1/20W 1% 0201 SMD CRCW020123R2FNED
RES 23.2ohm 1/20W 1% 0201 SMD

RES 23.2ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020123R2FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020123R2FNED-ND
Chip Resistor - Surface Mount CRCW020123R2FNED-ND
23.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

23.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 23.2 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8393 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 23.2 Ohm, 50 Mw, 1%; Resistance Vishay
84W8393
Thick Film Resistor, 23.2 Ohm, 50 Mw, 1%; Resistance Vishay 84W8393
THICK FILM RESISTOR, 23.2 OHM, 50 mW, 1%; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 23.2 OHM, 50 mW, 1%; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 23R2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3434 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3434
Res, Thick Film, 23R2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3434
RES, THICK FILM, 23R2, 1%, 0.05W, 0201, REEL; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23R2, 1%, 0.05W, 0201, REEL; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020123R2FNED CRCW020123R2FNED-ND 84W8393 72W3434
Product Name RES 23.2 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 23.2 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 23R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers