Vishay Precision Group RES 22.0 OHM 1/20W 1% 0201 SMD CRCW020122R0FNED

Description
RES 22.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 22.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0 OHM 1/20W 1% 0201 SMD - CRCW020122R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0 OHM 1/20W 1% 0201 SMD
CRCW020122R0FNED
RES 22.0 OHM 1/20W 1% 0201 SMD CRCW020122R0FNED
RES 22.0ohm 1/20W 1% 0201 SMD

RES 22.0ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-22.0ABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0ABDKR-ND
Chip Resistor - Surface Mount 541-22.0ABDKR-ND
22 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0ABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0ABTR-ND
Chip Resistor - Surface Mount 541-22.0ABTR-ND
22 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0ABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0ABCT-ND
Chip Resistor - Surface Mount 541-22.0ABCT-ND
22 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1593 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1593
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1593
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22R, 1%, 0.05W, 0201; Resistance Vishay - 87W8831 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.05W, 0201; Resistance Vishay
87W8831
Res, Thick Film, 22R, 1%, 0.05W, 0201; Resistance Vishay 87W8831
RES, THICK FILM, 22R, 1%, 0.05W, 0201; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.05W, 0201; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020122R0FNED 541-22.0ABDKR-ND 24W1593 87W8831
Product Name RES 22.0 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 22R, 1%, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details