Vishay Precision Group Chip Resistor - Surface Mount CRCW020122K0FKED

Description
22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-22.0KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KAABTR-ND
Chip Resistor - Surface Mount 541-22.0KAABTR-ND
22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KAABDKR-ND
Chip Resistor - Surface Mount 541-22.0KAABDKR-ND
22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KAABCT-ND
Chip Resistor - Surface Mount 541-22.0KAABCT-ND
22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 22Kohms 1% 100ppm - CRCW020122K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 22Kohms 1% 100ppm
CRCW020122K0FKED
Thick Film Resistors - SMD 1/20watt 22Kohms 1% 100ppm CRCW020122K0FKED
Thick Film Resistors - SMD 1/20watt 22Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 22Kohms 1% 100ppm

Supplier's Site
Res, Thick Film, 22K, 0.05W, 0201; Resistance Vishay - 65AC3329 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 0.05W, 0201; Resistance Vishay
65AC3329
Res, Thick Film, 22K, 0.05W, 0201; Resistance Vishay 65AC3329
RES, THICK FILM, 22K, 0.05W, 0201; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 22K, 0.05W, 0201; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K, 0.05W, 0201; Resistance Vishay - 17T4029 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 0.05W, 0201; Resistance Vishay
17T4029
Res, Thick Film, 22K, 0.05W, 0201; Resistance Vishay 17T4029
RES, THICK FILM, 22K, 0.05W, 0201; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 22K, 0.05W, 0201; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-22.0KAABTR-ND CRCW020122K0FKED 65AC3329
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 22Kohms 1% 100ppm Res, Thick Film, 22K, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers