Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201221KFKED

Description
RES SMD 221K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 221K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201221KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201221KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201221KFKEDCT-ND
RES SMD 221K OHM 1% 1/20W 0201

RES SMD 221K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201221KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201221KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201221KFKEDTR-ND
221 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

221 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201221KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201221KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201221KFKEDDKR-ND
RES SMD 221K OHM 1% 1/20W 0201

RES SMD 221K OHM 1% 1/20W 0201

Buy Now Datasheet
RES 221K OHM 1/20W 1% 0201 SMD - CRCW0201221KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/20W 1% 0201 SMD
CRCW0201221KFKED
RES 221K OHM 1/20W 1% 0201 SMD CRCW0201221KFKED
RES 221Kohm 1/20W 1% 0201 SMD

RES 221Kohm 1/20W 1% 0201 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW0201221KFKEDCT-ND CRCW0201221KFKED
Product Name Chip Resistor - Surface Mount RES 221K OHM 1/20W 1% 0201 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 3-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details