Vishay Precision Group RES 220 OHM 1/20W 1% 0201 SMD CRCW0201220RFNED

Description
RES 220ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 220ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/20W 1% 0201 SMD - CRCW0201220RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/20W 1% 0201 SMD
CRCW0201220RFNED
RES 220 OHM 1/20W 1% 0201 SMD CRCW0201220RFNED
RES 220ohm 1/20W 1% 0201 SMD

RES 220ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201220RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201220RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201220RFNEDTR-ND
220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201220RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201220RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201220RFNEDDKR-ND
220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201220RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201220RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201220RFNEDCT-ND
220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 220 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8387 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 220 Ohm, 50 Mw, 1%; Resistance Vishay
84W8387
Thick Film Resistor, 220 Ohm, 50 Mw, 1%; Resistance Vishay 84W8387
THICK FILM RESISTOR, 220 OHM, 50 mW, 1%; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 220 OHM, 50 mW, 1%; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3427 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3427
Res, Thick Film, 220R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3427
RES, THICK FILM, 220R, 1%, 0.05W, 0201, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 0.05W, 0201, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201220RFNED 541-CRCW0201220RFNEDTR-ND 84W8387 72W3427
Product Name RES 220 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 220 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 220R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details