Vishay Precision Group RES 220K OHM 1/20W 1% 0201 SMD CRCW0201220KFNED

Description
RES 220Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 220Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/20W 1% 0201 SMD - CRCW0201220KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/20W 1% 0201 SMD
CRCW0201220KFNED
RES 220K OHM 1/20W 1% 0201 SMD CRCW0201220KFNED
RES 220Kohm 1/20W 1% 0201 SMD

RES 220Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201220KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201220KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201220KFNEDTR-ND
220 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201220KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201220KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201220KFNEDCT-ND
220 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201220KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201220KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201220KFNEDDKR-ND
220 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 27W3775 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
27W3775
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 27W3775
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 220 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8386 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 220 Kohm, 50 Mw, 1%; Resistance Vishay
84W8386
Thick Film Resistor, 220 Kohm, 50 Mw, 1%; Resistance Vishay 84W8386
THICK FILM RESISTOR, 220 KOHM, 50 mW, 1%; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 220 KOHM, 50 mW, 1%; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1595 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1595
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1595
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201220KFNED 541-CRCW0201220KFNEDTR-ND 27W3775 84W8386
Product Name RES 220K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 220 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 220000 ohms 220000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers