Vishay Intertechnology, Inc. RES 220K OHM 1/20W 1% 0201 SMD CRCW0201220KFKED

Description
RES 220Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 220Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/20W 1% 0201 SMD - CRCW0201220KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/20W 1% 0201 SMD
CRCW0201220KFKED
RES 220K OHM 1/20W 1% 0201 SMD CRCW0201220KFKED
RES 220Kohm 1/20W 1% 0201 SMD

RES 220Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201220KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201220KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201220KFKEDTR-ND
220 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201220KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201220KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201220KFKEDCT-ND
RES SMD 220K OHM 1% 1/20W 0201

RES SMD 220K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201220KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201220KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201220KFKEDDKR-ND
RES SMD 220K OHM 1% 1/20W 0201

RES SMD 220K OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201220KFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201220KFKED
Resistors - Chip Resistor - Surface Mount CRCW0201220KFKED
RES SMD 220K OHM 1% 1/20W 0201

RES SMD 220K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0201220KFKED 541-CRCW0201220KFKEDTR-ND CRCW0201220KFKED
Product Name RES 220K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 220000 ohms 220000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details