Vishay Intertechnology, Inc. RES 21.0K OHM 1/20W 1% 0201 SMD CRCW020121K0FKED

Description
RES 21.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 21.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0K OHM 1/20W 1% 0201 SMD - CRCW020121K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM 1/20W 1% 0201 SMD
CRCW020121K0FKED
RES 21.0K OHM 1/20W 1% 0201 SMD CRCW020121K0FKED
RES 21.0Kohm 1/20W 1% 0201 SMD

RES 21.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020121K0FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020121K0FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020121K0FKEDCT-ND
RES SMD 21K OHM 1% 1/20W 0201

RES SMD 21K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020121K0FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020121K0FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020121K0FKEDDKR-ND
RES SMD 21K OHM 1% 1/20W 0201

RES SMD 21K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020121K0FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020121K0FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020121K0FKEDTR-ND
21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020121K0FKED 541-CRCW020121K0FKEDCT-ND
Product Name RES 21.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-2176768-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details