Vishay Precision Group Chip Resistor - Surface Mount CRCW0201210KFNED

Description
210 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
210 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201210KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201210KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201210KFNEDTR-ND
210 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

210 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201210KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201210KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201210KFNEDCT-ND
210 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

210 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201210KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201210KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201210KFNEDDKR-ND
210 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

210 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 210K OHM 1/20W 1% 0201 SMD - CRCW0201210KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/20W 1% 0201 SMD
CRCW0201210KFNED
RES 210K OHM 1/20W 1% 0201 SMD CRCW0201210KFNED
RES 210Kohm 1/20W 1% 0201 SMD

RES 210Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201210KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201210KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201210KFNED
RES SMD 210K OHM 1% 1/20W 0201

RES SMD 210K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 210K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3418 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3418
Res, Thick Film, 210K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3418
RES, THICK FILM, 210K, 1%, 0.05W, 0201, REEL; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 210K, 1%, 0.05W, 0201, REEL; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 210K, 1%, 0.05W, 0201; Resistance Vishay - 84W8379 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210K, 1%, 0.05W, 0201; Resistance Vishay
84W8379
Res, Thick Film, 210K, 1%, 0.05W, 0201; Resistance Vishay 84W8379
RES, THICK FILM, 210K, 1%, 0.05W, 0201; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 210K, 1%, 0.05W, 0201; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201210KFNEDTR-ND CRCW0201210KFNED CRCW0201210KFNED 72W3418 84W8379
Product Name Chip Resistor - Surface Mount RES 210K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 210K, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 210K, 1%, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176758-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details