Vishay Precision Group Chip Resistor - Surface Mount CRCW0201200RFNED

Description
200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2946-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2946-2-ND
Chip Resistor - Surface Mount 541-2946-2-ND
200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2946-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2946-1-ND
Chip Resistor - Surface Mount 541-2946-1-ND
200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2946-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2946-6-ND
Chip Resistor - Surface Mount 541-2946-6-ND
200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

200 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 200ohms 1% 200ppm - CRCW0201200RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 200ohms 1% 200ppm
CRCW0201200RFNED
Thick Film Resistors - SMD 1/20watt 200ohms 1% 200ppm CRCW0201200RFNED
Thick Film Resistors - SMD 1/20watt 200ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 200ohms 1% 200ppm

Supplier's Site
Thick Film Resistor, 200 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8372 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 200 Ohm, 50 Mw, 1%; Resistance Vishay
84W8372
Thick Film Resistor, 200 Ohm, 50 Mw, 1%; Resistance Vishay 84W8372
THICK FILM RESISTOR, 200 OHM, 50 mW, 1%; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 200 OHM, 50 mW, 1%; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 200R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 31M8949 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.05W, 0201, Reel; Resistance Vishay
31M8949
Res, Thick Film, 200R, 1%, 0.05W, 0201, Reel; Resistance Vishay 31M8949
RES, THICK FILM, 200R, 1%, 0.05W, 0201, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.05W, 0201, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201200RFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201200RFNED
Chip Resistor - Surface Mount CRCW0201200RFNED
RES SMD 200 OHM 1% 1/20W 0201

RES SMD 200 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2946-2-ND CRCW0201200RFNED 84W8372 31M8949 CRCW0201200RFNED
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 200ohms 1% 200ppm Thick Film Resistor, 200 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 200R, 1%, 0.05W, 0201, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details