Vishay Precision Group Chip Resistor - Surface Mount CRCW02011M69FNED

Description
1.69 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.69 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02011M69FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02011M69FNED-ND
Chip Resistor - Surface Mount CRCW02011M69FNED-ND
1.69 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.69 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 1.69 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8205 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.69 Mohm, 50 Mw, 1%; Resistance Vishay
84W8205
Thick Film Resistor, 1.69 Mohm, 50 Mw, 1%; Resistance Vishay 84W8205
THICK FILM RESISTOR, 1.69 MOHM, 50 mW, 1%; Resistance:1.69Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.69 MOHM, 50 mW, 1%; Resistance:1.69Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M69, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3238 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M69, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3238
Res, Thick Film, 1M69, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3238
RES, THICK FILM, 1M69, 1%, 0.05W, 0201, REEL; Resistance:1.69Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M69, 1%, 0.05W, 0201, REEL; Resistance:1.69Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW02011M69FNED-ND 84W8205
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 1.69 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176754-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 422 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details