Vishay Precision Group Chip Resistor - Surface Mount CRCW02011M65FNED

Description
1.65 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.65 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02011M65FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02011M65FNED-ND
Chip Resistor - Surface Mount CRCW02011M65FNED-ND
1.65 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.65 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1M65, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M65, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3237
Res, Thick Film, 1M65, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3237
RES, THICK FILM, 1M65, 1%, 0.05W, 0201, REEL; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M65, 1%, 0.05W, 0201, REEL; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.65 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8204 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.65 Mohm, 50 Mw, 1%; Resistance Vishay
84W8204
Thick Film Resistor, 1.65 Mohm, 50 Mw, 1%; Resistance Vishay 84W8204
THICK FILM RESISTOR, 1.65 MOHM, 50 mW, 1%; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.65 MOHM, 50 mW, 1%; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW02011M65FNED-ND 72W3237
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1M65, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details