Vishay Precision Group Chip Resistor - Surface Mount CRCW02011M60FNED

Description
1.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02011M60FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M60FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011M60FNEDTR-ND
1.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011M60FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M60FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011M60FNEDDKR-ND
1.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011M60FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011M60FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011M60FNEDCT-ND
1.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 27W3760 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
27W3760
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 27W3760
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.6 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.6 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3235
Res, Thick Film, 1M6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3235
RES, THICK FILM, 1M6, 1%, 0.05W, 0201, REEL; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 1M6, 1%, 0.05W, 0201, REEL; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 1.6 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8202 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.6 Mohm, 50 Mw, 1%; Resistance Vishay
84W8202
Thick Film Resistor, 1.6 Mohm, 50 Mw, 1%; Resistance Vishay 84W8202
THICK FILM RESISTOR, 1.6 MOHM, 50 mW, 1%; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 1.6 MOHM, 50 mW, 1%; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02011M60FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02011M60FNED
Resistors - Chip Resistor - Surface Mount CRCW02011M60FNED
RES 1.6M OHM 1% 1/20W 0201

RES 1.6M OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW02011M60FNEDTR-ND 27W3760 72W3235 84W8202 CRCW02011M60FNED
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 1M6, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 1.6 Mohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details